J. W. Winco, Inc. GTH

Description
Grease fitting for wheel diameters of 150 mm or larger
Description
Grease fitting for wheel diameters of 150 mm or larger

Suppliers

Company
Product
Description
Supplier Links
GTH -  - J. W. Winco, Inc.
New Berlin, WI, USA
GTH
GTH
Grease fitting for wheel diameters of 150 mm or larger

Grease fitting for wheel diameters of 150 mm or larger

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Wheels
Product Name GTH
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 400087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Heavy Duty Mold-On Rubber on Iron Core Wheels - MH Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 340 to 2500 lbs (154 to 1134 kg)
Wheel Diameter 3.25 to 16 inch (82.55 to 406 mm)
View Details
ALST -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details