A 7Q17M0STA is a size 0 studded guide wheel with a 14.83 mm outside diameter, made of SAE 52100 steel and paired with a sealed, prelubricated bearing. It features a stationary stud with an M4 x 0.7 thread and a hex nut and washer assembly. The wheel has a radial load rating of 500 N static and 1050 N dynamic, and an axial load rating of 470 N static and 530 N dynamic, per AFBMA STD9-1990. Overall length is 18.8 mm, journal diameter is 3.98 mm, and the wheel thickness is 6.1 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Q17M0STA |
| Product Name | Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. |
| Wheel Type | V-grooved |