Albion Casters and Wheels Round Tread Polyurethane Wheels on Aluminum Core PM Series

Description
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Wheels feature a chemical and mechanical lock of tread to the core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES Hardness: 90 Shore A (green) or 80 Shore A (butterscotch) Wheels are complete with top hat and spacers Wheel face: Round tread Finish: Green tread on aluminum core Temperature Range: -40 degrees to +180 degrees Fahrenheit WHEEL OPTIONS Available in 80 Shore A and 70 Shore D consult factory. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory
Description
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Wheels feature a chemical and mechanical lock of tread to the core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES Hardness: 90 Shore A (green) or 80 Shore A (butterscotch) Wheels are complete with top hat and spacers Wheel face: Round tread Finish: Green tread on aluminum core Temperature Range: -40 degrees to +180 degrees Fahrenheit WHEEL OPTIONS Available in 80 Shore A and 70 Shore D consult factory. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Round Tread Polyurethane Wheels on Aluminum Core - PM Series - Albion Casters and Wheels
Albion, MI, USA
Round Tread Polyurethane Wheels on Aluminum Core
PM Series
Round Tread Polyurethane Wheels on Aluminum Core PM Series
Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Wheels feature a chemical and mechanical lock of tread to the core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels. FEATURES Hardness: 90 Shore A (green) or 80 Shore A (butterscotch) Wheels are complete with top hat and spacers Wheel face: Round tread Finish: Green tread on aluminum core Temperature Range: -40 degrees to +180 degrees Fahrenheit WHEEL OPTIONS Available in 80 Shore A and 70 Shore D consult factory. Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Composed of a polyurethane elastomer, open cast or injection molded, on clean, close tolerance cores. Wheels feature a chemical and mechanical lock of tread to the core. High capacity polyurethane protects floors, is non-marking and delivers quieter operation than standard metal wheels.

FEATURES

  • Hardness: 90 Shore A (green) or 80 Shore A (butterscotch)
  • Wheels are complete with top hat and spacers
  • Wheel face: Round tread
  • Finish: Green tread on aluminum core
  • Temperature Range: -40 degrees to +180 degrees Fahrenheit

WHEEL OPTIONS

  • Available in 80 Shore A and 70 Shore D consult factory.
  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number PM Series
Product Name Round Tread Polyurethane Wheels on Aluminum Core
Wheel Type Poly/Metal; Half Round Tread
Maximum Load 1000 to 1500 lbs (454 to 680 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3995169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Polyurethane Iron Core (PI) - PI53-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1550 lbs (703 kg)
Wheel Diameter 5 inch (127 mm)
View Details