RS Components, Ltd. Trolley Wheels 400021

Description
Guitel Hervieu 380514 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 380514 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 400021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
400021
Trolley Wheels 400021
Guitel Hervieu 380514 Trolley Wheel

Guitel Hervieu 380514 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 400021
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2535457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 4600474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details