Offers floor protection, is non marking and non-conductive
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-5-PHN-5200-.5 |
| Product Name | Phenolic Wheel |
| Wheel Type | Phenolic |
| Maximum Load | 400 lbs (181 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Wheel Width | 1.25 inch (31.75 mm) |