RS Components, Ltd. Trolley Wheels 2012825

Description
Guitel Hervieu GB27525.4/51RED
Request a Quote
Description
Guitel Hervieu GB27525.4/51RED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2012825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2012825
Trolley Wheels 2012825
Guitel Hervieu GB27525.4/51RED

Guitel Hervieu GB27525.4/51RED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2012825
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
Wheel Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.13 inch (105 mm)
View Details
Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 1718323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 4600070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details