Gilson Company, Inc. Mini Mixing Wheel, 115V/60Hz SP-42

Description
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.
Description
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Suppliers

Company
Product
Description
Supplier Links
Mini Mixing Wheel, 115V/60Hz - SP-42 - Gilson Company, Inc.
Lewis Center, OH, USA
Mini Mixing Wheel, 115V/60Hz
SP-42
Mini Mixing Wheel, 115V/60Hz SP-42
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities.

SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg).

SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm), WxDxH. Est. Ship Wt.: 450lb (205kg).

Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Wheels
Product Number SP-42
Product Name Mini Mixing Wheel, 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details