Demag Cranes & Components Travel Wheel System LRS Series

Description
Our LRS travel wheel system enables you to meet drive requirements quickly and reliably for transporting, feeding, transfering, distributing or merging applications. We have proven expertise providing travel wheels and drive units for every application. Suitable for wheel loads up to 14,300 lbs (6,500 kg) and travel speeds up to 780 ft/min (240 m/min) High-quality sheroidal-graphite cast-iron housing 5 connection surfaces provide for a multitude of connection variants Versatile thanks to the modular design Also ideal for OEMs Maintenance free
Datasheet
Description
Our LRS travel wheel system enables you to meet drive requirements quickly and reliably for transporting, feeding, transfering, distributing or merging applications. We have proven expertise providing travel wheels and drive units for every application. Suitable for wheel loads up to 14,300 lbs (6,500 kg) and travel speeds up to 780 ft/min (240 m/min) High-quality sheroidal-graphite cast-iron housing 5 connection surfaces provide for a multitude of connection variants Versatile thanks to the modular design Also ideal for OEMs Maintenance free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Travel Wheel System - LRS Series - Demag Cranes & Components
Cleveland, OH, USA
Travel Wheel System
LRS Series
Travel Wheel System LRS Series
Our LRS travel wheel system enables you to meet drive requirements quickly and reliably for transporting, feeding, transfering, distributing or merging applications. We have proven expertise providing travel wheels and drive units for every application. Suitable for wheel loads up to 14,300 lbs (6,500 kg) and travel speeds up to 780 ft/min (240 m/min) High-quality sheroidal-graphite cast-iron housing 5 connection surfaces provide for a multitude of connection variants Versatile thanks to the modular design Also ideal for OEMs Maintenance free

Our LRS travel wheel system enables you to meet drive requirements quickly and reliably for transporting, feeding, transfering, distributing or merging applications. We have proven expertise providing travel wheels and drive units for every application.

  • Suitable for wheel loads up to 14,300 lbs (6,500 kg) and travel speeds up to 780 ft/min (240 m/min)
  • High-quality sheroidal-graphite cast-iron housing
  • 5 connection surfaces provide for a multitude of connection variants
  • Versatile thanks to the modular design
  • Also ideal for OEMs
  • Maintenance free
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Wheels
Product Number LRS Series
Product Name Travel Wheel System
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 3021145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details