A 7Y16M4 is a precision guide wheel in the Metric Precision Series, made from 440C stainless steel with a hardness of HRC 58-60, featuring a 19.05 mm bore, 60.3 mm outer diameter, 59.9 mm wheel width, and rated for a radial load capacity of 9700 N and axial load capacity of 4001 N. It has a ground contact edge and is paired with a shielded steel bearing prelubricated with nylon 66 retainer. The wheel conforms to inch-sized bores as noted in the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Y16M4 |
| Product Name | Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel |
| Wheel Type | V-grooved |
| Maximum Load | 899 lbs (408 kg) |
| Wheel Diameter | 2.37 inch (60.3 mm) |