A 7Y16M3 is a precision guide wheel in the Metric Precision Series, constructed of 440C stainless steel with a hardness of HRC 58-60 and a ground contact edge. It has a 12 mm bore, an outer diameter of 45.3 mm, a width of 15 mm, and a radial load capacity of 5900 N and axial load capacity of 1701 N. The wheel incorporates a shielded bearing with nylon 66 retainer and is designed for use in linear motion systems.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Y16M3 |
| Product Name | Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel |
| Wheel Type | V-grooved |
| Maximum Load | 382 lbs (173 kg) |
| Wheel Diameter | 1.78 inch (45.3 mm) |