PJ Company RS SERIES: Rubber Mold on Semi Steel Hub Wheels 420RS60

Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 420RS60 - PJ Company
Compton, CA, USA
RS SERIES: Rubber Mold on Semi Steel Hub Wheels
420RS60
RS SERIES: Rubber Mold on Semi Steel Hub Wheels 420RS60
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 250 - 1400 LBS.
RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength.
Characteristics:
Temperature range -45 to +160 degrees F
Durometer 70 (+/- 5) Shore A
Spoked hub design
Zerk grease fitting in hub for 5" diameter and aboveOptions:
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420RS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 420RS60
Product Name RS SERIES: Rubber Mold on Semi Steel Hub Wheels
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 6949055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
HR SERIES: Hard Rubber Wheels - 414HR50 - PJ Company
Specs
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details