Plasticwheels Ltd. 90mm BLACK TREADED TY. BLACK 6 HOLE CT. NO FITTING ATV8610

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
90mm BLACK TREADED TY. BLACK 6 HOLE CT. NO FITTING - ATV8610 - Plasticwheels Ltd.
Rugeley, United Kingdom
90mm BLACK TREADED TY. BLACK 6 HOLE CT. NO FITTING
ATV8610
90mm BLACK TREADED TY. BLACK 6 HOLE CT. NO FITTING ATV8610
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8610
Product Name 90mm BLACK TREADED TY. BLACK 6 HOLE CT. NO FITTING
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
75mm BLACK TREADED TY. BLACK 3 PRONG CT. QUICK REL - ATV8694 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Cast Iron Wheels - CI Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 300 to 10000 lbs (136 to 4535 kg)
Wheel Diameter 3 to 16 inch (76.2 to 406 mm)
View Details