Demag Cranes & Components Wheel Block System RS Series

Description
Our RS wheel block system is engineered for high-temperature applications, up to 350 °C, or wherever stainless steel housing is needed. Many travel wheel designs and possible connections to superstructures make the system suitable for universal applications. Further strengths include: Five sizes with load capacities ranging from 7,700 lbs to 39,600 lbs (3,500 kg to 18,000 kg) Housing made of steel or stainless steel Many travel wheel contours as standard Four variants for connection to the customer's superstructure Driven by Demag offset gear motors Integrated connections, e.g. for torque brackets, guide roller arrangements and buffers.
Datasheet
Description
Our RS wheel block system is engineered for high-temperature applications, up to 350 °C, or wherever stainless steel housing is needed. Many travel wheel designs and possible connections to superstructures make the system suitable for universal applications. Further strengths include: Five sizes with load capacities ranging from 7,700 lbs to 39,600 lbs (3,500 kg to 18,000 kg) Housing made of steel or stainless steel Many travel wheel contours as standard Four variants for connection to the customer's superstructure Driven by Demag offset gear motors Integrated connections, e.g. for torque brackets, guide roller arrangements and buffers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wheel Block System - RS Series - Demag Cranes & Components
Cleveland, OH, USA
Wheel Block System
RS Series
Wheel Block System RS Series
Our RS wheel block system is engineered for high-temperature applications, up to 350 °C, or wherever stainless steel housing is needed. Many travel wheel designs and possible connections to superstructures make the system suitable for universal applications. Further strengths include: Five sizes with load capacities ranging from 7,700 lbs to 39,600 lbs (3,500 kg to 18,000 kg) Housing made of steel or stainless steel Many travel wheel contours as standard Four variants for connection to the customer's superstructure Driven by Demag offset gear motors Integrated connections, e.g. for torque brackets, guide roller arrangements and buffers.

Our RS wheel block system is engineered for high-temperature applications, up to 350 °C, or wherever stainless steel housing is needed. Many travel wheel designs and possible connections to superstructures make the system suitable for universal applications.

Further strengths include:

  • Five sizes with load capacities ranging from 7,700 lbs to 39,600 lbs (3,500 kg to 18,000 kg)
  • Housing made of steel or stainless steel
  • Many travel wheel contours as standard
  • Four variants for connection to the customer's superstructure
  • Driven by Demag offset gear motors
  • Integrated connections, e.g. for torque brackets, guide roller arrangements and buffers.
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Wheels
Product Number RS Series
Product Name Wheel Block System
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 760956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.65 inch (42 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details