A 7Q17M1ADJ is an adjustable stud guide wheel, size 1, with a 19.68 mm outside diameter and a 15 mm wheel width, constructed from SAE 52100 steel with a shielded bearing. It features an M6 x 1 thread and an axial offset of 0.4 mm. The wheel has a static radial load rating of 1110 N, a dynamic radial load rating of 2180 N, a static axial load rating of 1040 N, and a dynamic axial load rating of 1090 N, per AFBMA STD9-1990. The hex nut and washer reference is size 12, with a nut hole diameter of 19.68 mm and a stud diameter of 7.87 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Q17M1ADJ |
| Product Name | Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. |
| Wheel Type | V-grooved |