RWM Casters Company Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel RP Wheels

Description
The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel. They are made of a thermoplastic elastomer which is permanently bonded to a polypropylene core and will not mark floors. The Performance TPR wheel is resistant to chemicals, acids, bases, alcohols, salts and steam. The Performance TPR Wheel tread material can be made to various durometers. The Performance Wheel is available with a flat tread to provide maximum load surface or round tread to provided easy turning. Round tread is only available on the 6′ x 2′ and 8′ x 2′ wheels. FEATURES Wheel Bearings Choice of straight roller bearing, celcon and annular ball bearing Temperature Range -45° to 120°F continuous; 180°F intermittent Bores Various sizes available on some wheels Hardness 65 to 70+/-5 Shore A Durometer APPLICATIONS Platform carts Food services Material handling carts Drywall carts Warehouse and factory applications Assembly line dollies
Description
The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel. They are made of a thermoplastic elastomer which is permanently bonded to a polypropylene core and will not mark floors. The Performance TPR wheel is resistant to chemicals, acids, bases, alcohols, salts and steam. The Performance TPR Wheel tread material can be made to various durometers. The Performance Wheel is available with a flat tread to provide maximum load surface or round tread to provided easy turning. Round tread is only available on the 6′ x 2′ and 8′ x 2′ wheels. FEATURES Wheel Bearings Choice of straight roller bearing, celcon and annular ball bearing Temperature Range -45° to 120°F continuous; 180°F intermittent Bores Various sizes available on some wheels Hardness 65 to 70+/-5 Shore A Durometer APPLICATIONS Platform carts Food services Material handling carts Drywall carts Warehouse and factory applications Assembly line dollies

Suppliers

Company
Product
Description
Supplier Links
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel - RP Wheels - RWM Casters Company
Gastonia, NC, USA
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel
RP Wheels
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel RP Wheels
The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel. They are made of a thermoplastic elastomer which is permanently bonded to a polypropylene core and will not mark floors. The Performance TPR wheel is resistant to chemicals, acids, bases, alcohols, salts and steam. The Performance TPR Wheel tread material can be made to various durometers. The Performance Wheel is available with a flat tread to provide maximum load surface or round tread to provided easy turning. Round tread is only available on the 6′ x 2′ and 8′ x 2′ wheels. FEATURES Wheel Bearings Choice of straight roller bearing, celcon and annular ball bearing Temperature Range -45° to 120°F continuous; 180°F intermittent Bores Various sizes available on some wheels Hardness 65 to 70+/-5 Shore A Durometer APPLICATIONS Platform carts Food services Material handling carts Drywall carts Warehouse and factory applications Assembly line dollies

The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel. They are made of a thermoplastic elastomer which is permanently bonded to a polypropylene core and will not mark floors. The Performance TPR wheel is resistant to chemicals, acids, bases, alcohols, salts and steam. The Performance TPR Wheel tread material can be made to various durometers.

The Performance Wheel is available with a flat tread to provide maximum load surface or round tread to provided easy turning. Round tread is only available on the 6″ x 2″ and 8″ x 2″ wheels.

FEATURES

Wheel BearingsChoice of straight roller bearing, celcon and annular ball bearing
Temperature Range-45° to 120°F continuous; 180°F intermittent
BoresVarious sizes available on some wheels
Hardness65 to 70+/-5 Shore A Durometer

APPLICATIONS

Platform cartsFood services
Material handling cartsDrywall carts
Warehouse and factory applicationsAssembly line dollies
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number RP Wheels
Product Name Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel
Wheel Type Rubber/Plastic; Half Round Tread (optional feature)
Specialty Applications Food Service; Medical
Maximum Load 190 to 600 lbs (86.17 to 272 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
Wheel Width 1.25 to 2 inch (31.75 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details