RS Components, Ltd. Trolley Wheels 2391424

Description
Guitel Hervieu 87-411-125R12
Request a Quote
Description
Guitel Hervieu 87-411-125R12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391424
Trolley Wheels 2391424
Guitel Hervieu 87-411-125R12

Guitel Hervieu 87-411-125R12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391424
Product Name Trolley Wheels
Maximum Load 353 lbs (160 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 3995169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 6219569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 3021274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details