RWM Casters Company Forged Steel Wheels FS Wheels

Description
RWM Casters manufactures these Forged Steel Wheels by hot forging them from medium carbon steel providing maximum strength and durability. RWM Forged Steel Wheels are virtually indestructible within their capacity range. These industrial forged steel wheels should not be confused with ductile iron or heavy-duty cast iron wheels offering both lower cost and reduced capacities. FEATURES Wheel Bearings Choice of straight roller bearings or precision tapered bearings Temperature Range -50° to 800°F Hub Length Can be shortened or lengthened to order Lubrication Fittings Standard on 2-1/2′ and wider wheels Bores Sizes can be altered Keyways Can be installed on most sizes APPLICATIONS Our Forged Steel Wheels can be used in the roughest, most demanding, abusive applications on the poorest floors under the heaviest of loads. RWM industrial Forged Steel Wheels are the only choice when extra heavy duty loads on poor floor conditions need to be moved safely.
Description
RWM Casters manufactures these Forged Steel Wheels by hot forging them from medium carbon steel providing maximum strength and durability. RWM Forged Steel Wheels are virtually indestructible within their capacity range. These industrial forged steel wheels should not be confused with ductile iron or heavy-duty cast iron wheels offering both lower cost and reduced capacities. FEATURES Wheel Bearings Choice of straight roller bearings or precision tapered bearings Temperature Range -50° to 800°F Hub Length Can be shortened or lengthened to order Lubrication Fittings Standard on 2-1/2′ and wider wheels Bores Sizes can be altered Keyways Can be installed on most sizes APPLICATIONS Our Forged Steel Wheels can be used in the roughest, most demanding, abusive applications on the poorest floors under the heaviest of loads. RWM industrial Forged Steel Wheels are the only choice when extra heavy duty loads on poor floor conditions need to be moved safely.

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Wheels - FS Wheels - RWM Casters Company
Gastonia, NC, USA
Forged Steel Wheels
FS Wheels
Forged Steel Wheels FS Wheels
RWM Casters manufactures these Forged Steel Wheels by hot forging them from medium carbon steel providing maximum strength and durability. RWM Forged Steel Wheels are virtually indestructible within their capacity range. These industrial forged steel wheels should not be confused with ductile iron or heavy-duty cast iron wheels offering both lower cost and reduced capacities. FEATURES Wheel Bearings Choice of straight roller bearings or precision tapered bearings Temperature Range -50° to 800°F Hub Length Can be shortened or lengthened to order Lubrication Fittings Standard on 2-1/2′ and wider wheels Bores Sizes can be altered Keyways Can be installed on most sizes APPLICATIONS Our Forged Steel Wheels can be used in the roughest, most demanding, abusive applications on the poorest floors under the heaviest of loads. RWM industrial Forged Steel Wheels are the only choice when extra heavy duty loads on poor floor conditions need to be moved safely.

RWM Casters manufactures these Forged Steel Wheels by hot forging them from medium carbon steel providing maximum strength and durability. RWM Forged Steel Wheels are virtually indestructible within their capacity range. These industrial forged steel wheels should not be confused with ductile iron or heavy-duty cast iron wheels offering both lower cost and reduced capacities.

FEATURES

Wheel BearingsChoice of straight roller bearings or precision tapered bearings
Temperature Range-50° to 800°F
Hub LengthCan be shortened or lengthened to order
Lubrication FittingsStandard on 2-1/2″ and wider wheels
BoresSizes can be altered
KeywaysCan be installed on most sizes

APPLICATIONS

Our Forged Steel Wheels can be used in the roughest, most demanding, abusive applications on the poorest floors under the heaviest of loads. RWM industrial Forged Steel Wheels are the only choice when extra heavy duty loads on poor floor conditions need to be moved safely.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number FS Wheels
Product Name Forged Steel Wheels
Wheel Type Metal
Maximum Load 1400 to 20000 lbs (635 to 9070 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
Wheel Width 1.5 to 4 inch (38.1 to 102 mm)
Hub Length 2.44 to 4.5 inch (61.91 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 2430357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Thermoplastic Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 540 lbs (245 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details