RS Components, Ltd. Trolley Wheels 4600345

Description
LAG 4013/X Trolley Wheel
Request a Quote
Description
LAG 4013/X Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 4600345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
4600345
Trolley Wheels 4600345
LAG 4013/X Trolley Wheel

LAG 4013/X Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 4600345
Product Name Trolley Wheels
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 8489880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 2430357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Thermoplastic Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details