RWM Casters Company Solid Urethane Wheels MU Wheels

Description
The RWM Casters Solid Urethane Wheels offer quietoperation and rollability and are designed for towline applications such as automotive plants. This non-markingwheel is resistant to grease, oil, chemicals and moisture. In addition, it is also resistant to chunking, cutting and abrasive wear. These Solid Urethane Wheels are used in application that need lower noise levels, improved floor protection and where heavy loads and continuous use cause standard polyurethane wheels to heat up and degrade. These Solid Urethane Wheels are proudly Made in the USA. The solid urethane wheels can be used for the following series of rigs to make durable, long-lasting casters: 45, 46, 47, 48, 52, 58, 65, 68, 70, 75 and 76 Series. FEATURES Wheel Bearings Available with Sealed Precision Ball Bearings only Temperature Range -40°F to 180°F Hub Length Can be shortened or lengthened to order Hardness MU wheel is 70 durometer Shore D APPLICATIONS Automotive plants and towline applications Applications needing lower noise levels Applications needing improved floor protection Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade
Description
The RWM Casters Solid Urethane Wheels offer quietoperation and rollability and are designed for towline applications such as automotive plants. This non-markingwheel is resistant to grease, oil, chemicals and moisture. In addition, it is also resistant to chunking, cutting and abrasive wear. These Solid Urethane Wheels are used in application that need lower noise levels, improved floor protection and where heavy loads and continuous use cause standard polyurethane wheels to heat up and degrade. These Solid Urethane Wheels are proudly Made in the USA. The solid urethane wheels can be used for the following series of rigs to make durable, long-lasting casters: 45, 46, 47, 48, 52, 58, 65, 68, 70, 75 and 76 Series. FEATURES Wheel Bearings Available with Sealed Precision Ball Bearings only Temperature Range -40°F to 180°F Hub Length Can be shortened or lengthened to order Hardness MU wheel is 70 durometer Shore D APPLICATIONS Automotive plants and towline applications Applications needing lower noise levels Applications needing improved floor protection Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade

Suppliers

Company
Product
Description
Supplier Links
Solid Urethane Wheels - MU Wheels - RWM Casters Company
Gastonia, NC, USA
Solid Urethane Wheels
MU Wheels
Solid Urethane Wheels MU Wheels
The RWM Casters Solid Urethane Wheels offer quietoperation and rollability and are designed for towline applications such as automotive plants. This non-markingwheel is resistant to grease, oil, chemicals and moisture. In addition, it is also resistant to chunking, cutting and abrasive wear. These Solid Urethane Wheels are used in application that need lower noise levels, improved floor protection and where heavy loads and continuous use cause standard polyurethane wheels to heat up and degrade. These Solid Urethane Wheels are proudly Made in the USA. The solid urethane wheels can be used for the following series of rigs to make durable, long-lasting casters: 45, 46, 47, 48, 52, 58, 65, 68, 70, 75 and 76 Series. FEATURES Wheel Bearings Available with Sealed Precision Ball Bearings only Temperature Range -40°F to 180°F Hub Length Can be shortened or lengthened to order Hardness MU wheel is 70 durometer Shore D APPLICATIONS Automotive plants and towline applications Applications needing lower noise levels Applications needing improved floor protection Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade

The RWM Casters Solid Urethane Wheels offer quietoperation and rollability and are designed for towline
applications such as automotive plants. This non-markingwheel is resistant to grease, oil, chemicals and moisture. In addition, it is also resistant to chunking, cutting and abrasive wear. These Solid Urethane Wheels are used in application that need lower noise levels, improved floor protection and where heavy loads and continuous use cause standard polyurethane wheels to heat up and degrade. These Solid Urethane Wheels are proudly Made in the USA.

The solid urethane wheels can be used for the following series of rigs to make durable, long-lasting casters: 45, 46, 47, 48, 52, 58, 65, 68, 70, 75 and 76 Series.

FEATURES

Wheel BearingsAvailable with Sealed Precision Ball Bearings only
TemperatureRange -40°F to 180°F
Hub LengthCan be shortened or lengthened to order
HardnessMU wheel is 70 durometer Shore D

APPLICATIONS

Automotive plants and towline applications
Applications needing lower noise levels
Applications needing improved floor protection
Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number MU Wheels
Product Name Solid Urethane Wheels
Wheel Type Solid Poly
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
Wheel Width 2 to 3 inch (50.8 to 76.2 mm)
Hub Length 2.19 to 3.5 inch (55.56 to 88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 760975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Black Tread
Specialty Applications Medical
Maximum Load 375 lbs (170 kg)
View Details
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
View Details