RS Components, Ltd.
Trolley Wheels
6949046
Description
LAG 12054G Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 12054G Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
6949046 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
132 lbs (60 kg)
|
|
Wheel Diameter
|
3.15 inch (80 mm)
|
|
Wheel Width
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Polyurethane
Maximum Load
2205 lbs (1000 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
353 lbs (160 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Pneumatic; Rubber/Plastic; Rubber
Maximum Load
673 lbs (305 kg)
Wheel Diameter
15.75 inch (400 mm)
View Details