Qorvo RF Amplifiers QPD1034

Description
1700W, 65V PALLET AMPLIFIER 960
Request a Quote Datasheet
Description
1700W, 65V PALLET AMPLIFIER 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPD1034-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPD1034-ND
RF Amplifiers 2312-QPD1034-ND
1700W, 65V PALLET AMPLIFIER 960

1700W, 65V PALLET AMPLIFIER 960

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPD1034-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 960 to 1215 MHz
Minimum Gain 19.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000H+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details