The TSS-66921LN+ is a pHEMT-based MMIC low-noise amplifier designed for 660 to 920 MHz applications, featuring a 3x3 mm 12-lead QFN-style package. It offers a typical noise figure of 1.1 dB, a gain of 35.0 dB, a P1dB of +16.3 dBm, and an OIP3 of +25.4 dBm, with a single +3.3 V supply operation and a voltage-controlled shutdown feature. The device includes internal DC blocking and ESD protection at RF ports, and supports power conservation through rapid shutdown with a turn-off time of 31.6 ns.
The TSS-66921LN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high IP3, flat gain, and voltage-controlled shutdown capability. Operating from 660 to 920 MHz, this amplifier features typical 1.1 dB noise figure, 35.0 dB gain, +16.3 dBm P1dB, and +25.4 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The device is internally DC blocked, and a DC path to ground is present at the RF input and output ports for ESD protection. TSS-66921LN+ operates on a single +3.3 V supply and comes in a small, low profile, 3x3 mm QFN-style package for ease of integration into dense circuit board layouts.
SMT MMIC, LOW NOISE, PHEMT, AMP
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | TSS-66921LN+ | 3157-TSS-66921LN+TR-ND |
| Product Name | SMT MMIC, Low Noise, pHEMT, Amplifier, 660 - 920 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 105 C (-49 to 221 F) | |
| MMIC Tech. | MMIC | MMIC |
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad |
| Nominal Impedance | 50 |