A.H. Systems Inc. Broadband Preamplifiers Model PAM-1840VH

Description
Features Frequency Range of 18 GHz to 40 GHz High Gain Individually Calibrated (gain calibration included) Low VSWR A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 25 dB. All of A.H. Systems' Preamplifiers come with a 15-volt DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 15-volt DC battery. This makes it a convenient choice for field measurements. See table above for amplifier specifications.
Request a Quote
Description
Features Frequency Range of 18 GHz to 40 GHz High Gain Individually Calibrated (gain calibration included) Low VSWR A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 25 dB. All of A.H. Systems' Preamplifiers come with a 15-volt DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 15-volt DC battery. This makes it a convenient choice for field measurements. See table above for amplifier specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAM-1840VH is a broadband preamplifier designed for a frequency range of 18 GHz to 40 GHz, making it suitable for various high-frequency applications. It offers a typical gain of 37 dB, with a minimum gain of 32 dB, and features a noise figure of 3.7 dB, which contributes to improved system sensitivity. The preamplifier has a flatness of +/- 3.7 dB and an output power at 1 dB compression of +6 dBm. With a typical VSWR of less than 2.9:1, the PAM-1840VH ensures efficient signal transmission. It is equipped with 2.9mm female connectors for easy integration into existing systems. The physical dimensions are compact, measuring 2.5 inches in height, 3.75 inches in width, and 6.25 inches in length, with a weight of 1.1 lbs (0.5 kg). This preamplifier is particularly well-suited for low-amplitude test measurements in both EMC labs and field environments.

Datasheet Summary
Powered by GS/AI

The PAM-1840VH is a broadband preamplifier designed for a frequency range of 18 GHz to 40 GHz, making it suitable for various high-frequency applications. It offers a typical gain of 37 dB, with a minimum gain of 32 dB, and features a noise figure of 3.7 dB, which contributes to improved system sensitivity. The preamplifier has a flatness of +/- 3.7 dB and an output power at 1 dB compression of +6 dBm. With a typical VSWR of less than 2.9:1, the PAM-1840VH ensures efficient signal transmission. It is equipped with 2.9mm female connectors for easy integration into existing systems. The physical dimensions are compact, measuring 2.5 inches in height, 3.75 inches in width, and 6.25 inches in length, with a weight of 1.1 lbs (0.5 kg). This preamplifier is particularly well-suited for low-amplitude test measurements in both EMC labs and field environments.

Suppliers

Company
Product
Description
Supplier Links
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Chatsworth, CA, United States
Broadband Preamplifiers
Model PAM-1840VH
Broadband Preamplifiers Model PAM-1840VH
Features Frequency Range of 18 GHz to 40 GHz High Gain Individually Calibrated (gain calibration included) Low VSWR A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 25 dB. All of A.H. Systems' Preamplifiers come with a 15-volt DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 15-volt DC battery. This makes it a convenient choice for field measurements. See table above for amplifier specifications.

Features

  • Frequency Range of 18 GHz to 40 GHz
  • High Gain
  • Individually Calibrated (gain calibration included)
  • Low VSWR

A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 25 dB. All of A.H. Systems' Preamplifiers come with a 15-volt DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 15-volt DC battery. This makes it a convenient choice for field measurements. See table above for amplifier specifications.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category RF Amplifiers
Product Number Model PAM-1840VH
Product Name Broadband Preamplifiers
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
Minimum Gain 33 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details