Skyworks Solutions, Inc. 5 GHz LNA with LAA Support Front-End Module SKY55501-11

Description
The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems. The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 1.7 x 2.1 mm package.
Request a Quote
Description
The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems. The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 1.7 x 2.1 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz LNA with LAA Support Front-End Module - SKY55501-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz LNA with LAA Support Front-End Module
SKY55501-11
5 GHz LNA with LAA Support Front-End Module SKY55501-11
The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems. The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 1.7 x 2.1 mm package.

The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems.
The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT) transmit/receive (T/R) switch.
The device is provided in a compact, 20-pin 1.7 x 2.1 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY55501-11
Product Name 5 GHz LNA with LAA Support Front-End Module
Frequency Range 5150 to 5925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE5019T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
View Details
2 suppliers
RF Amplifiers - ACA0861DRS7P2 - 1135120-ACA0861DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.6 dB
View Details
3 suppliers
2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH - RFX8422 - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Operating Voltage 4.8 volts
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details