Qorvo RF Amplifiers QPL1811TR13

Description
50 TO 1800MHZ 16 DB GAIN DIFFERE
Request a Quote Datasheet
Description
50 TO 1800MHZ 16 DB GAIN DIFFERE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1811TR13TR-ND - DigiKey
Thief River Falls, MN, United States
50 TO 1800MHZ 16 DB GAIN DIFFERE

50 TO 1800MHZ 16 DB GAIN DIFFERE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1811TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 16.4 dB
Maximum Gain 16.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
View Details