Skyworks Solutions, Inc. RF Amplifiers - ACA2402RS7P2 ACA2402RS7P2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 085913-ACA2402RS7P2 Frequency: 40MHz ~ 1GHz Gain: 22.1dB Supply Current: 250mA Noise Figure: 3.5dB RF Type: CATV Part Status: Last Time Buy Family Name: ACA2402 Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Package: 16-SOIC Exposed Pad Alternative Parts (Cross-Reference): CGY887; BGY887B/02; BGY588C; CGY887A; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 24V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 085913-ACA2402RS7P2 Frequency: 40MHz ~ 1GHz Gain: 22.1dB Supply Current: 250mA Noise Figure: 3.5dB RF Type: CATV Part Status: Last Time Buy Family Name: ACA2402 Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Package: 16-SOIC Exposed Pad Alternative Parts (Cross-Reference): CGY887; BGY887B/02; BGY588C; CGY887A; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACA2402RS7P2
085913-ACA2402RS7P2
RF Amplifiers - ACA2402RS7P2 085913-ACA2402RS7P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 085913-ACA2402RS7P2 Frequency: 40MHz ~ 1GHz Gain: 22.1dB Supply Current: 250mA Noise Figure: 3.5dB RF Type: CATV Part Status: Last Time Buy Family Name: ACA2402 Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Package: 16-SOIC Exposed Pad Alternative Parts (Cross-Reference): CGY887; BGY887B/02; BGY588C; CGY887A; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 24V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 085913-ACA2402RS7P2
Frequency: 40MHz ~ 1GHz
Gain: 22.1dB
Supply Current: 250mA
Noise Figure: 3.5dB
RF Type: CATV
Part Status: Last Time Buy
Family Name: ACA2402
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC-EP
Manufacturer Package: 16-SOIC Exposed Pad
Alternative Parts (Cross-Reference): CGY887; BGY887B/02; BGY588C; CGY887A;
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 24V

Buy Now
RF Amplifiers - ACA2402RS7P2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ACA2402RS7P2-ND
RF Amplifiers ACA2402RS7P2-ND
RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP

RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACA2402RS7P2
RF and Wireless - RF Amplifiers ACA2402RS7P2
IC RF AMP CATV 40MHZ-1GHZ 16SOIC

IC RF AMP CATV 40MHZ-1GHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 085913-ACA2402RS7P2 ACA2402RS7P2-ND ACA2402RS7P2
Product Name RF Amplifiers - ACA2402RS7P2 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave CATV
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 22.1 dB 22.1 dB ? to 22.1 dB
Maximum Gain 22.1 dB 22.1 dB 22.1 dB
Noise Figure 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4501TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, LTE, WCDMA
Frequency Range 4400 to 5000 MHz
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details