Mini-Circuits SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package PHA-101+

Description
PHA-101+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-101+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote Datasheet
Description
PHA-101+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-101+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package - PHA-101+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package
PHA-101+
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package PHA-101+
PHA-101+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-101+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

PHA-101+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-101+ has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-PHA-101+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-101+CT-ND
RF Amplifiers 3157-PHA-101+CT-ND
RF Amplifier IC CATV, LTE 50MHz ~ 1.5GHz SOT-89

RF Amplifier IC CATV, LTE 50MHz ~ 1.5GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PHA-101+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-101+TR-ND
RF Amplifiers 3157-PHA-101+TR-ND
RF Amplifier IC CATV, LTE 50MHz ~ 1.5GHz SOT-89

RF Amplifier IC CATV, LTE 50MHz ~ 1.5GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-PHA-101+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PHA-101+DKR-ND
RF Amplifiers 3157-PHA-101+DKR-ND
RF Amplifier IC CATV, LTE 50MHz ~ 1.5GHz SOT-89

RF Amplifier IC CATV, LTE 50MHz ~ 1.5GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PHA-101+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PHA-101+
RF and Wireless - RF Amplifiers PHA-101+
IC AMP CATV 50MHZ-1.5GHZ SOT89

IC AMP CATV 50MHZ-1.5GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PHA-101+ 3157-PHA-101+CT-ND PHA-101+
Product Name SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; TO-243AA
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 3157-ZHL-30W-252-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, ISM, PCN
Frequency Range 600 to 2500 MHz
View Details
Specs
Applications RF Microwave
View Details
Plug-In, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 650 MHz to 1200 MHz, 50Ω - TAMP-112-2W+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 650 to 1200 MHz
Minimum Gain 31 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, QFN Style Package - VNA-28B+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
2 suppliers