Skyworks Solutions, Inc. 2.4 GHz, 256 QAM Power Amplifier SE2622L

Description
The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off control. The SE2622L The SE2622L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote
Description
The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off control. The SE2622L The SE2622L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 256 QAM Power Amplifier
SE2622L
2.4 GHz, 256 QAM Power Amplifier SE2622L
The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off control. The SE2622L The SE2622L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power.
The SE2622L includes a digital enable control for device on/off control. The SE2622L
The SE2622L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2622L
Product Name 2.4 GHz, 256 QAM Power Amplifier
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
Minimum Gain 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5004L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
View Details