The PMA3-63GLN+ is a PHEMT-based MMIC amplifier designed for wideband, low-noise applications in the 1.8 to 6.0 GHz range with 50Ω impedance. It operates from a single +5 V supply and is housed in a 3 x 3 x 0.89 mm, 12-lead MCLP package with an exposed ground paddle. The device features a typical noise figure of 0.6 dB at 2.5 GHz, gain of 29.7 dB at 2.5 GHz, and output IP3 of +28.6 dBm at 2.5 GHz. Gain flatness is within ±1.6 dB from 2.5 to 6 GHz. It operates from -40°C to +85°C and has a thermal resistance of 57.3 °C/W. ESD rating is Class 1C per ANSI/ESD STM 5.1-2001.
The PMA3-63GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range S-band receiver applications. This design operates on a single +5 V supply, is well matched for 50Ω and comes in a tiny, low profile package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
Manufacturer: Mini-Circuits
Win Source Part Number: 847540-PMA3-63GLN+
Features: RF Amplifier IC
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PMA3-63GLN+TR, 3157-PMA3-63GLN+DKR,
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 1.8GHz ~ 6GHz DQ1225
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 1.8GHz ~ 6GHz DQ1225
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 1.8GHz ~ 6GHz DQ1225
IC RF AMP LTE 1.8GHZ-6GHZ 12MCLP
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-63GLN+ | 847540-PMA3-63GLN+ | 3157-PMA3-63GLN+TR-ND | PMA3-63GLN+ |
| Product Name | SMT MMIC, Low Noise, Linear Amplifier, 1800 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - PMA3-63GLN+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | ||
| Operating Voltage | 8.5 volts | 5 volts | ||
| Nominal Impedance | 50 |