Qorvo RF Amplifiers - RF2334TR7 RF2334TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062486-RF2334TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 16dB Noise Figure: 4.8dB P1dB: 18.5dBm (70.8mW) @ 1GHz RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-23-5 Supply Voltage - Operating: 6.3V Operating Supply Current: 65mA to 68mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062486-RF2334TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 16dB Noise Figure: 4.8dB P1dB: 18.5dBm (70.8mW) @ 1GHz RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-23-5 Supply Voltage - Operating: 6.3V Operating Supply Current: 65mA to 68mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2334TR7
062486-RF2334TR7
RF Amplifiers - RF2334TR7 062486-RF2334TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062486-RF2334TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 16dB Noise Figure: 4.8dB P1dB: 18.5dBm (70.8mW) @ 1GHz RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-23-5 Supply Voltage - Operating: 6.3V Operating Supply Current: 65mA to 68mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 062486-RF2334TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 16dB
Noise Figure: 4.8dB
P1dB: 18.5dBm (70.8mW) @ 1GHz
RF Type: ISM, Broadcast Television
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-23-5
Supply Voltage - Operating: 6.3V
Operating Supply Current: 65mA to 68mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062486-RF2334TR7
Product Name RF Amplifiers - RF2334TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB0206N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details