Anatech Electronics, Inc. 3100 MHz / 6200 MHz / 9300 MHz Triplexer AD3100-6200-9300TR305

Description
3100 MHz / 6200 MHz / 9300 MHz Triplexer
Request a Quote
Description
3100 MHz / 6200 MHz / 9300 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR305 - Anatech Electronics, Inc.
Garfield, NJ, United States
3100 MHz / 6200 MHz / 9300 MHz Triplexer
AD3100-6200-9300TR305
3100 MHz / 6200 MHz / 9300 MHz Triplexer AD3100-6200-9300TR305
3100 MHz / 6200 MHz / 9300 MHz Triplexer

3100 MHz / 6200 MHz / 9300 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3100-6200-9300TR305
Product Name 3100 MHz / 6200 MHz / 9300 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1710-1755 MHz / 2110-2155 MHz Cavity Duplexer / Diplexer - AD1732-2132D402-2.2-5F - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details
1940-1950/2130-2140 MHz Cavity Duplexer - AD1945-2135D397 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
Return Loss 15 dB
View Details
851-869 MHz 806-824 MHz Cavity Duplexer - AD815-860D197 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 18 dB
View Details
2140 MHz / 4280 MHz / 6420 MHz Multi Band Triplexer - AD2140-4280-6420TR313 - Anatech Electronics, Inc.
Specs
Device Type Triplexer; Multiplexer
Insertion Loss 0.3000 dB
View Details