UIY Inc. Duplexer / Diplexer 140 to 170MHz UIYDX310219A

Description
140 to 170MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
140 to 170MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 140 to 170MHz
UIYDX310219A
Duplexer / Diplexer 140 to 170MHz UIYDX310219A
140 to 170MHz – Duplexer / Diplexer

140 to 170MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX310219A
Product Name Duplexer / Diplexer 140 to 170MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 244 to 318MHz - UIYDX340210A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details