Qorvo RF Multiplexers QPQ1063SR

Description
L1/L2 DIPLEXER MODULE, GSO
Request a Quote Datasheet
Description
L1/L2 DIPLEXER MODULE, GSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2312-QPQ1063SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QPQ1063SRTR-ND
RF Multiplexers 2312-QPQ1063SRTR-ND
L1/L2 DIPLEXER MODULE, GSO

L1/L2 DIPLEXER MODULE, GSO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2312-QPQ1063SRTR-ND
Product Name RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4043820 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2.5 dB
View Details
438-442 MHz / 455-462 MHz Cavity Duplexer - AD440-458D393 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
Duplexers - NPX 2655-2535 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 2620 to 2570 MHz
View Details
Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω - DPLB-6585A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 65 MHz
TX (High) 85 to 1220 MHz
View Details