5o.com Triplexer 5o411201200

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o411201200 is a triplexer designed for mobile communication, public safety, and military applications, operating across three bands: 1710-1735 MHz, 1805-1830 MHz, and 1880-1920 MHz. It features a maximum insertion loss of 1.0 dB, minimum isolation of 50 dB across specified frequency ranges, and a maximum VSWR of 1.5. The device uses N-Type female connectors, has a 50 Ω impedance, and handles up to 50 W of power. It is housed in a black enclosure measuring 120 × 120 × 38 mm, operates from -30 °C to +70 °C, and is stored from -55 °C to +125 °C. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The 5o411201200 is a triplexer designed for mobile communication, public safety, and military applications, operating across three bands: 1710-1735 MHz, 1805-1830 MHz, and 1880-1920 MHz. It features a maximum insertion loss of 1.0 dB, minimum isolation of 50 dB across specified frequency ranges, and a maximum VSWR of 1.5. The device uses N-Type female connectors, has a 50 Ω impedance, and handles up to 50 W of power. It is housed in a black enclosure measuring 120 × 120 × 38 mm, operates from -30 °C to +70 °C, and is stored from -55 °C to +125 °C. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Triplexer - 5o411201200 - 5o.com
Guangdong, China
Triplexer
5o411201200
Triplexer 5o411201200
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5o411201200
Product Name Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401401100 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o401211750 - 5o.com
Specs
Device Type Duplexer
Connectors Type F; Type N; N-F
Insertion Loss 3 dB
View Details
Duplexer - 5o401021020 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
Duplexer - 5o40140650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details