Boyd Heat Sink; Thermal Resistance Boyd 7023B

Description
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:49.53mm; External Length - Metric:24.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:49.53mm; External Length - Metric:24.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 87F2605 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
87F2605
Heat Sink; Thermal Resistance Boyd 87F2605
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:49.53mm; External Length - Metric:24.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No

HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-220; External Width - Metric:48.3mm; External Height - Metric:49.53mm; External Length - Metric:24.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 87F2605
Product Name Heat Sink; Thermal Resistance Boyd
L 24 mm (0.9488 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 1235621 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 15 mm (0.5906 inch)
View Details