Body Features Fin Style : Pin Fin Primary Product Material : Cold-Forged Aluminum, Aluminum Primary Product Plating Material : Nickel
Configuration Features Number of Fins : 72
Electrical Characteristics Power Rating (WATT) : 5, 15, 10
Product Type Features Device Type : XFP
Body Features
- Fin Style : Pin Fin
- Primary Product Material : Cold-Forged Aluminum, Aluminum
- Primary Product Plating Material : Nickel
Configuration Features
Electrical Characteristics
- Power Rating (WATT) : 5, 15, 10
Product Type Features