RLS90017 is a pre-drilled heat sink designed for single-phase solid state relays, with dimensions of 1.77 inches wide by 3.19 inches long by 3.15 inches high and a thermal rating of 2.0°C/W. It supports DIN rail or panel mounting and is compatible with SSRs using 8-32 mounting holes.
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID temperature controllers with user-friendly programming.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | RLS90017 |
| Product Name | Heat Sink |
| L | 81 mm (3.19 inch) |
| W | 44.96 mm (1.77 inch) |
| H | 80.01 mm (3.15 inch) |