Boyd Heat Sink; Thermal Resistance Boyd 6025B-TT

Description
Heat Sink; Thermal Resistance:17.9°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No
Datasheet
Description
Heat Sink; Thermal Resistance:17.9°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 46F4117 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
46F4117
Heat Sink; Thermal Resistance Boyd 46F4117
Heat Sink; Thermal Resistance:17.9°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No

Heat Sink; Thermal Resistance:17.9°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46F4117
Product Name Heat Sink; Thermal Resistance Boyd
L 6 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 1263115 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 13 mm (0.5197 inch)
W 12.1 mm (0.4764 inch)
H 4.8 mm (0.1890 inch)
View Details