TE Connectivity Heat Sinks 1963856-1

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 36 Product Type Features Device Type : CFP
Request a Quote Datasheet
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 36 Product Type Features Device Type : CFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1963856-1 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1963856-1
Heat Sinks 1963856-1
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 36 Product Type Features Device Type : CFP

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1)

Configuration Features


  • Number of Fins : 36

Product Type Features


  • Device Type : CFP
Buy Now Datasheet
Heat Sinks - A100339-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
A100339-ND
Heat Sinks A100339-ND
Heat Sink SMD Aluminum Board Level

Heat Sink SMD Aluminum Board Level

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 1963856-1 A100339-ND
Product Name Heat Sinks Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1-1542002-1 - TE Connectivity
View Details
2 suppliers
Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers