Rego Electronics Inc. Forged Heat Sinks HBP Series

Description
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one piece construction, an integral forming piece -High aspect ratio up to 1: 100, increases the surface heat dissipation area -Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials -To ensure no taper fins, to improve airflow smooth through -High material density, increases thermal conductivity -A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available
Request a Quote
Description
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one piece construction, an integral forming piece -High aspect ratio up to 1: 100, increases the surface heat dissipation area -Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials -To ensure no taper fins, to improve airflow smooth through -High material density, increases thermal conductivity -A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HBP Series Forged Heat Sinks from Rego Electronics Inc. are designed for efficient thermal management in various applications. They feature a one-piece construction of fins and base, which enhances structural integrity and thermal performance. The heat sinks are available in standard sizes ranging from 7mm x 7mm to 117mm x 61mm, with customization options offered. The design includes high aspect ratios up to 1:100, which increases the surface area for heat dissipation. Materials used include aluminum alloy, pure aluminum, and copper-based options with aluminum fins, ensuring high material density for improved thermal conductivity. The product also incorporates geometric patterns such as line fins, pin fins, and elliptical fins, which facilitate smooth airflow and enhance cooling efficiency.

Datasheet Summary
Powered by GS/AI

The HBP Series Forged Heat Sinks from Rego Electronics Inc. are designed for efficient thermal management in various applications. They feature a one-piece construction of fins and base, which enhances structural integrity and thermal performance. The heat sinks are available in standard sizes ranging from 7mm x 7mm to 117mm x 61mm, with customization options offered. The design includes high aspect ratios up to 1:100, which increases the surface area for heat dissipation. Materials used include aluminum alloy, pure aluminum, and copper-based options with aluminum fins, ensuring high material density for improved thermal conductivity. The product also incorporates geometric patterns such as line fins, pin fins, and elliptical fins, which facilitate smooth airflow and enhance cooling efficiency.

Suppliers

Company
Product
Description
Supplier Links
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
New Taipei, Taiwan
Forged Heat Sinks
HBP Series
Forged Heat Sinks HBP Series
Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one piece construction, an integral forming piece -High aspect ratio up to 1: 100, increases the surface heat dissipation area -Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials -To ensure no taper fins, to improve airflow smooth through -High material density, increases thermal conductivity -A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available

Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below.
Customization is available. Please contact us directly!
Features & Benefits-
-Fins and base are one piece construction, an integral forming piece
-High aspect ratio up to 1: 100, increases the surface heat dissipation area
-Aluminum alloy, pure aluminum, copper and copper based with aluminum fin are doable materials
-To ensure no taper fins, to improve airflow smooth through
-High material density, increases thermal conductivity
-A wide range of geometric patterns - Line fins, Pin fins, Elliptical fins are available

Supplier's Site Datasheet

Technical Specifications

  Rego Electronics Inc.
Product Category Heat Sinks
Product Number HBP Series
Product Name Forged Heat Sinks
L 60 to 100 mm (2.36 to 3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details