Tempco Electric Heater Corporation Heat Sink RLS90020

Description
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID temperature controllers with user-friendly programming.
Request a Quote
Description
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID temperature controllers with user-friendly programming.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tempco RLS90020 is a heat sink designed for one 3-phase solid state relay, featuring a panel mount with 4.50" × 4.42" mounting center distances and dimensions of 3.00" width × 5.20" length × 2.37" height, with a thermal rating of 1.0°C/W, pre-drilled for 8-32 fasteners.

Datasheet Summary
Powered by GS/AI

Tempco RLS90020 is a heat sink designed for one 3-phase solid state relay, featuring a panel mount with 4.50" × 4.42" mounting center distances and dimensions of 3.00" width × 5.20" length × 2.37" height, with a thermal rating of 1.0°C/W, pre-drilled for 8-32 fasteners.

Suppliers

Company
Product
Description
Supplier Links
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Heat Sink
RLS90020
Heat Sink RLS90020
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID temperature controllers with user-friendly programming.

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID temperature controllers with user-friendly programming.

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Heat Sinks
Product Number RLS90020
Product Name Heat Sink
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details