HydraCheck Inc. Bi-Directional Variable Area Flow Meter

Description
Ideal for testing in bi-directional applications – hydraulic cylinder testing and hydrostatic transmissions. Flows up to 100 GPM (375 Lpm). Pressures up to 6000 PSI (414 bar). Rugged and Reliable – These meters are constructed with all metal pressure vessels that allow safe & permanent installation. Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials: Anodized aluminum casing and end ports with stainless steel internals. Stainless steel casing and end ports with stainless steel internals. Pressure Seals: Buna-N® Threads: SAE J1926/1 Temperature Range: -20 to +240 °F (-29 to +116 °C) Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. Stainless Steel Operating: 6,000 psi/414 bar max with a 3:1 safety factor. Accuracy: ±4% of full scale. Repeatability: ±1% Calibration: 0.873 Specific Gravity – For use with hydraulic oil. Viscosity: Up to 110 cSt.
Request a Quote
Description
Ideal for testing in bi-directional applications – hydraulic cylinder testing and hydrostatic transmissions. Flows up to 100 GPM (375 Lpm). Pressures up to 6000 PSI (414 bar). Rugged and Reliable – These meters are constructed with all metal pressure vessels that allow safe & permanent installation. Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials: Anodized aluminum casing and end ports with stainless steel internals. Stainless steel casing and end ports with stainless steel internals. Pressure Seals: Buna-N® Threads: SAE J1926/1 Temperature Range: -20 to +240 °F (-29 to +116 °C) Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. Stainless Steel Operating: 6,000 psi/414 bar max with a 3:1 safety factor. Accuracy: ±4% of full scale. Repeatability: ±1% Calibration: 0.873 Specific Gravity – For use with hydraulic oil. Viscosity: Up to 110 cSt.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Salt Lake City, UT, USA
Bi-Directional Variable Area Flow Meter
Bi-Directional Variable Area Flow Meter
Ideal for testing in bi-directional applications – hydraulic cylinder testing and hydrostatic transmissions. Flows up to 100 GPM (375 Lpm). Pressures up to 6000 PSI (414 bar). Rugged and Reliable – These meters are constructed with all metal pressure vessels that allow safe & permanent installation. Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials: Anodized aluminum casing and end ports with stainless steel internals. Stainless steel casing and end ports with stainless steel internals. Pressure Seals: Buna-N® Threads: SAE J1926/1 Temperature Range: -20 to +240 °F (-29 to +116 °C) Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. Stainless Steel Operating: 6,000 psi/414 bar max with a 3:1 safety factor. Accuracy: ±4% of full scale. Repeatability: ±1% Calibration: 0.873 Specific Gravity – For use with hydraulic oil. Viscosity: Up to 110 cSt.

Ideal for testing in bi-directional applications – hydraulic cylinder testing and hydrostatic transmissions.

  • Flows up to 100 GPM (375 Lpm).
  • Pressures up to 6000 PSI (414 bar).
  • Rugged and Reliable – These meters are constructed with all metal pressure vessels that allow safe & permanent installation.
  • Bi-Directional – Measures bi-directional flow measurement for liquids.
  • Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more!
  • The only way to test a pump and motors safely and effectively is to use a flow meter.

Specifications:

  • Materials: Anodized aluminum casing and end ports with stainless steel internals. Stainless steel casing and end ports with stainless steel internals.
  • Pressure Seals: Buna-N®
  • Threads: SAE J1926/1
  • Temperature Range: -20 to +240 °F (-29 to +116 °C)
  • Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. Stainless Steel Operating: 6,000 psi/414 bar max with a 3:1 safety factor.
  • Accuracy: ±4% of full scale.
  • Repeatability: ±1%
  • Calibration: 0.873 Specific Gravity – For use with hydraulic oil.
  • Viscosity: Up to 110 cSt.
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Flow Meters
Product Name Bi-Directional Variable Area Flow Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details