ABB Measurement & Analytics Electromagneticflowmeter ProcessMaster FEP610

Description
ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology – ABB common HMI concept – Easy Set-up function for simple and intuitive configuration – Through-the-glass operation One single transmitter for all design types – Integral mount design or remote mount design – With or without local LCD display – Universal wide range power supply – 1 analog output, 2 digital outputs Robust construction for rough environmental conditions – Hermetically sealed flow sensor – Protection of the inside components against Condensation, vibration and corrosion Damages during transport and mounting
Request a Quote Datasheet
Description
ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology – ABB common HMI concept – Easy Set-up function for simple and intuitive configuration – Through-the-glass operation One single transmitter for all design types – Integral mount design or remote mount design – With or without local LCD display – Universal wide range power supply – 1 analog output, 2 digital outputs Robust construction for rough environmental conditions – Hermetically sealed flow sensor – Protection of the inside components against Condensation, vibration and corrosion Damages during transport and mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagneticflowmeter - ProcessMaster FEP610 - ABB Measurement & Analytics
Zurich, Switzerland
Electromagneticflowmeter
ProcessMaster FEP610
Electromagneticflowmeter ProcessMaster FEP610
ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology – ABB common HMI concept – Easy Set-up function for simple and intuitive configuration – Through-the-glass operation One single transmitter for all design types – Integral mount design or remote mount design – With or without local LCD display – Universal wide range power supply – 1 analog output, 2 digital outputs Robust construction for rough environmental conditions – Hermetically sealed flow sensor – Protection of the inside components against Condensation, vibration and corrosion Damages during transport and mounting

ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less.
The perfect device for everyday applications.
Simple and economical.

  • Field-proven powerful and flexible transmitter technology
    – ABB common HMI concept
    – Easy Set-up function for simple and intuitive configuration
    – Through-the-glass operation
  • One single transmitter for all design types
    – Integral mount design or remote mount design
    – With or without local LCD display
    – Universal wide range power supply
    – 1 analog output, 2 digital outputs
  • Robust construction for rough environmental conditions
    – Hermetically sealed flow sensor
    – Protection of the inside components against
    Condensation, vibration and corrosion
    Damages during transport and mounting
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Volumetric Liquid Flow Switches
Product Number ProcessMaster FEP610
Product Name Electromagneticflowmeter
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
Pipe Diameter 0.10 to 80.00 inch (2.54 to 2032 mm)
Mounting In-line
Unlock Full Specs
to access all available technical data