The D1010UK is a metal gate RF silicon FET designed for push-pull amplifier applications in HF/VHF/UHF communications from 1 MHz to 500 MHz. It is housed in a ceramic package with a metal flange, measuring 19.05 mm by 10.77 mm by 45° with a 27.94 mm lead span. The device supports a maximum drain-source breakdown voltage of 70 V per side, a maximum drain current of 20 A per side, and a maximum junction temperature of 200°C. It provides a minimum power gain of 10 dB and a drain efficiency of 50% at 28 V and 2 A quiescent current. The input capacitance is 240 pF, output capacitance is 100 pF, and reverse transfer capacitance is 10 pF at 1 MHz. Thermal resistance from junction to case is 0.45°C/W. The device includes a beryllium oxide ceramic insulator and complies with RoHS.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1010UK |
| Product Name | RF Power Transistor |
| Output Power | 125 watts |