The D2229UK is a metal gate RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 2 GHz. It is packaged in a CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC CERAMIC package with dimensions of 1.27 mm x 1.27 mm per pin, 2.5 mm x 1.25 mm overall, and 4.90 mm overall height. The device has a maximum power dissipation of 17.5 W, a drain-source breakdown voltage of 40 V, and a maximum junction temperature of 200°C. It offers minimum 10 dB common source power gain, 40% drain efficiency at 12.5 V and 0.1 A, and input, output, and reverse transfer capacitances of 12 pF, 10 pF, and 1 pF respectively at 1 MHz. Thermal resistance from junction to case is max 10°C/W. The part is RoHS compliant and rated for operation from -65 to 150°C storage temperature.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2229UK |
| Product Name | RF Power Transistor |
| Output Power | 2.5 watts |