Richardson RFPD RF Power Transistor DU28120T

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DU28120T is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation up to 175 MHz with 120 W output power at 28 V supply. It features a DMOS structure, low capacitances, and a power dissipation rating of 269 W. The device is packaged in a case measuring 24.89 mm in length, 18.54 mm in width, and 7.49 mm in height, with a thermal resistance from junction to case of 0.65 °C/W. It complies with RoHS standards. Electrical specifications include a drain-source breakdown voltage of 65 V, gate-source voltage limit of 20 V, and drain-source current of 24 A. At 175 MHz, it delivers 60% drain efficiency and 13 dB power gain under standard test conditions.

Datasheet Summary
Powered by GS/AI

The DU28120T is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation up to 175 MHz with 120 W output power at 28 V supply. It features a DMOS structure, low capacitances, and a power dissipation rating of 269 W. The device is packaged in a case measuring 24.89 mm in length, 18.54 mm in width, and 7.49 mm in height, with a thermal resistance from junction to case of 0.65 °C/W. It complies with RoHS standards. Electrical specifications include a drain-source breakdown voltage of 65 V, gate-source voltage limit of 20 V, and drain-source current of 24 A. At 175 MHz, it delivers 60% drain efficiency and 13 dB power gain under standard test conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - DU28120T - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
DU28120T
RF Power Transistor DU28120T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number DU28120T
Product Name RF Power Transistor
Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2221UK - Richardson RFPD
Specs
Output Power 7.5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1007UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2201UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - UF2810P - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 100 to 500 MHz
View Details