The D2213UK is a DMOS RF silicon FET designed for push-pull amplifier applications in HF/VHF/UHF communications from 1 MHz to 2 GHz. It is housed in a metal package with dimensions of 18.41 mm length, 6.47 mm width, and 6.45 mm height, featuring gold metallization and a ceramic flange containing beryllium oxide. The device supports a maximum drain-source voltage of 40 V, gate-source voltage of ±20 V, and continuous drain current of 8 A per side, with a power dissipation of 83 W and maximum junction temperature of 200°C. It provides minimum 10 dB power gain at 20 W output, 40% drain efficiency at 12.5 V and 0.8 A, and load mismatch tolerance of 20:1 at 1 GHz. Thermal resistance from junction to case is 2.1 °C/W.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2213UK |
| Product Name | RF Power Transistor |
| Output Power | 20 watts |