Richardson RFPD RF Power Transistor CHK8201-SYA

Description
The CHK8201-SYA is an unmatched power bar microwave transistor, which integrates two CHK8101A-99F/00 power bars packaged together with individual access possible, that produces 45W of combined output power. The CHK8201-SYA is designed for a wide range of RF power applications up to 4 GHz. The CHK8201-SYA is well suited for multi-purpose applications such as radar and satcom. The applied GaN on SiC technology is a space evaluated GaN on SiC HEMT process with 0.50 µm gate length. The CHK8201-SYA is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs No 2011/65 and REACH No 1907/2006 directives.
Request a Quote Datasheet
Description
The CHK8201-SYA is an unmatched power bar microwave transistor, which integrates two CHK8101A-99F/00 power bars packaged together with individual access possible, that produces 45W of combined output power. The CHK8201-SYA is designed for a wide range of RF power applications up to 4 GHz. The CHK8201-SYA is well suited for multi-purpose applications such as radar and satcom. The applied GaN on SiC technology is a space evaluated GaN on SiC HEMT process with 0.50 µm gate length. The CHK8201-SYA is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs No 2011/65 and REACH No 1907/2006 directives.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - CHK8201-SYA - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
CHK8201-SYA
RF Power Transistor CHK8201-SYA
The CHK8201-SYA is an unmatched power bar microwave transistor, which integrates two CHK8101A-99F/00 power bars packaged together with individual access possible, that produces 45W of combined output power. The CHK8201-SYA is designed for a wide range of RF power applications up to 4 GHz. The CHK8201-SYA is well suited for multi-purpose applications such as radar and satcom. The applied GaN on SiC technology is a space evaluated GaN on SiC HEMT process with 0.50 µm gate length. The CHK8201-SYA is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs No 2011/65 and REACH No 1907/2006 directives.

The CHK8201-SYA is an unmatched power bar microwave transistor, which integrates two CHK8101A-99F/00 power bars packaged together with individual access possible, that produces 45W of combined output power. The CHK8201-SYA is designed for a wide range of RF power applications up to 4 GHz. The CHK8201-SYA is well suited for multi-purpose applications such as radar and satcom. The applied GaN on SiC technology is a space evaluated GaN on SiC HEMT process with 0.50 µm gate length. The CHK8201-SYA is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs No 2011/65 and REACH No 1907/2006 directives.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number CHK8201-SYA
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1012UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D2254UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flangeless
Power Gain 10 dB
View Details
RF Power Transistor - AFT27S006NT1 - Richardson RFPD
Specs
Package Type Plastic SMT
Power Gain 22.5 dB
Output Power 0.7586 watts
View Details
RF Power Transistor - D1003UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details