Richardson RFPD RF Power Transistor AFT27S006NT1

Description
N-Channel Enhancement-Mode Lateral MOSFET. This 28.8 dBm RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 728 to 2700 MHz.
Request a Quote
Description
N-Channel Enhancement-Mode Lateral MOSFET. This 28.8 dBm RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 728 to 2700 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AFT27S006NT1 is an N-channel enhancement-mode lateral MOSFET RF power transistor designed for cellular base station applications from 728 to 3700 MHz. It is packaged in a PLD-1.5W case with the backside center pad as the source terminal. The device supports a drain-source voltage up to 65 Vdc and operates with a junction temperature range of -40 to +150 °C. Thermal resistance from junction to case is 3.4 °C/W. It meets ESD protection standards per JESD22-A114 (Class 1B), EIA/JESD22-A115 (Class A), and JESD22-C101 (Class III), and has a moisture sensitivity level of 3 per JESD22-A113. Typical performance includes 28.8 dBm average output power at 2140 MHz with 28 Vdd and 70 mA quiescent current, 22.8 dB power gain, 19.8% drain efficiency, and -44.6 dBc adjacent channel power ratio under W-CDMA modulation.

Datasheet Summary
Powered by GS/AI

AFT27S006NT1 is an N-channel enhancement-mode lateral MOSFET RF power transistor designed for cellular base station applications from 728 to 3700 MHz. It is packaged in a PLD-1.5W case with the backside center pad as the source terminal. The device supports a drain-source voltage up to 65 Vdc and operates with a junction temperature range of -40 to +150 °C. Thermal resistance from junction to case is 3.4 °C/W. It meets ESD protection standards per JESD22-A114 (Class 1B), EIA/JESD22-A115 (Class A), and JESD22-C101 (Class III), and has a moisture sensitivity level of 3 per JESD22-A113. Typical performance includes 28.8 dBm average output power at 2140 MHz with 28 Vdd and 70 mA quiescent current, 22.8 dB power gain, 19.8% drain efficiency, and -44.6 dBc adjacent channel power ratio under W-CDMA modulation.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - AFT27S006NT1 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
AFT27S006NT1
RF Power Transistor AFT27S006NT1
N-Channel Enhancement-Mode Lateral MOSFET. This 28.8 dBm RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 728 to 2700 MHz.

N-Channel Enhancement-Mode Lateral MOSFET. This 28.8 dBm RF power LDMOS transistor is designed for cellular base station applications covering the frequency range of 728 to 2700 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number AFT27S006NT1
Product Name RF Power Transistor
Package Type Plastic SMT
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - GRF0020 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic
Power Gain 15 dB
View Details
RF Power Transistor - A2V09H400-04NR3 - Richardson RFPD
Specs
Package Type Plastic Flangeless
Power Gain 17.9 dB
Output Power 107 watts
View Details
RF Power Transistor - D2005UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D1053UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 7.5 dB
View Details