Richardson RFPD RF Power Transistor D1003UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1003UK is a single-ended metal-gate RF silicon FET for HF/VHF communications from 1 MHz to 175 MHz, delivering 60 W of output power at 28 V. It has a case size of 24.76 mm by 18.42 mm with a 6.35 mm mounting hole and a maximum junction temperature of 200°C. The drain-source breakdown voltage is 70 V, the gate-source breakdown voltage is ±20 V, and maximum power dissipation is 117 W. The device provides a minimum power gain of 16 dB and 50% drain efficiency at 0.3 A quiescent current. Thermal resistance from junction to case is 1.5 °C/W. The ceramic substrate contains beryllium oxide. The part is RoHS compliant and meets AEC-Q200 and UL 94 V-0 standards.

Datasheet Summary
Powered by GS/AI

The D1003UK is a single-ended metal-gate RF silicon FET for HF/VHF communications from 1 MHz to 175 MHz, delivering 60 W of output power at 28 V. It has a case size of 24.76 mm by 18.42 mm with a 6.35 mm mounting hole and a maximum junction temperature of 200°C. The drain-source breakdown voltage is 70 V, the gate-source breakdown voltage is ±20 V, and maximum power dissipation is 117 W. The device provides a minimum power gain of 16 dB and 50% drain efficiency at 0.3 A quiescent current. Thermal resistance from junction to case is 1.5 °C/W. The ceramic substrate contains beryllium oxide. The part is RoHS compliant and meets AEC-Q200 and UL 94 V-0 standards.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1003UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1003UK
RF Power Transistor D1003UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1003UK
Product Name RF Power Transistor
Output Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1014UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 12 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D1023UK - Richardson RFPD
Specs
Output Power 60 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D2212UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2230UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details